Arlington Industries, Inc. Rigid/EMT Conduit Bushing 4492

Description
PLASTIC MATERIAL 0.975 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 7.475 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
PLASTIC MATERIAL 0.975 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 7.475 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 4492 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
4492
Rigid/EMT Conduit Bushing 4492
PLASTIC MATERIAL 0.975 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 7.475 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT TYPE
  • PLASTIC MATERIAL
  • 0.975 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 7.475 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 5 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 4492
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details