Arlington Industries, Inc. Rigid/EMT Conduit Bushing 443

Description
INSULATING TYPE PLASTIC MATERIAL 0.535 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.986 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
INSULATING TYPE PLASTIC MATERIAL 0.535 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.986 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 443 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
443
Rigid/EMT Conduit Bushing 443
INSULATING TYPE PLASTIC MATERIAL 0.535 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.986 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE
  • INSULATING TYPE
  • PLASTIC MATERIAL
  • 0.535 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.986 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 250 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 443
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details