RS Components, Ltd. Conduit Fittings 2149562

Description
NPB M25 Swivel Fitting 25mm
Request a Quote
Description
NPB M25 Swivel Fitting 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149562
Conduit Fittings 2149562
NPB M25 Swivel Fitting 25mm

NPB M25 Swivel Fitting 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149562
Product Name Conduit Fittings
Fitting Type Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details