Arlington Industries, Inc. Rigid/EMT Conduit Bushing 441

Description
FEMALE THREADED TYPE PLASTIC MATERIAL 0.39 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.28 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 14
Datasheet
Description
FEMALE THREADED TYPE PLASTIC MATERIAL 0.39 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.28 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 441 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
441
Rigid/EMT Conduit Bushing 441
FEMALE THREADED TYPE PLASTIC MATERIAL 0.39 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 1.28 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE THREADS PER INCH 14
  • FEMALE THREADED TYPE
  • PLASTIC MATERIAL
  • 0.39 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.28 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 1000 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • THREADS PER INCH 14
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 441
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details