Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 4200

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.04 INCH (2) SCREW INSTALLATION CSA APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH KNOCKOUT SIZE 0.225 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.04 INCH (2) SCREW INSTALLATION CSA APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH KNOCKOUT SIZE 0.225 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 4200 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
4200
Armored Cable/Flex Conduit Connector 4200
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.04 INCH (2) SCREW INSTALLATION CSA APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH KNOCKOUT SIZE 0.225 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.04 INCH
  • (2) SCREW INSTALLATION
  • CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/4 INCH KNOCKOUT SIZE
  • 0.225 TO 0.612 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 4200
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details