Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 3838ST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.912 INCH PUSH-IN INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE DUPLEX CABLE OPENING SNAP-TITE[R], SNAP2IT[R] BRAND WIDTH 1.738 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.912 INCH PUSH-IN INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE DUPLEX CABLE OPENING SNAP-TITE[R], SNAP2IT[R] BRAND WIDTH 1.738 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3838ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
3838ST
Armored Cable/Flex Conduit Connector 3838ST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.912 INCH PUSH-IN INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE DUPLEX CABLE OPENING SNAP-TITE[R], SNAP2IT[R] BRAND WIDTH 1.738 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.912 INCH
  • PUSH-IN INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 0.405 TO 0.612 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE
  • DUPLEX CABLE OPENING
  • SNAP-TITE[R], SNAP2IT[R] BRAND
  • WIDTH 1.738 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 3838ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details