Greaves Corporation Conduit To Rod Clamp G1BS

Description
BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet
Description
BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G1BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G1BS - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G1BS
Conduit To Rod Clamp G1BS
BRASS SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G1BS MODEL
  • BRASS SCREW MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA, NRTL APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G1BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G1BS
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - 442 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Conduit To Rod Clamp - CZ108 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details