Arlington Industries, Inc. Rigid/EMT Conduit Reducer 1286

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 3.38 INCH DIA X 2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 3.38 INCH DIA X 2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1286 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
1286
Rigid/EMT Conduit Reducer 1286
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 3.38 INCH DIA X 2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.38 INCH DIA X 2 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH SMALL END TRADE SIZE
  • 3 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • COLOR SILVER
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 1286
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details