Arlington Industries, Inc. Rigid/EMT Conduit Reducer 1276

Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 3.485 INCH DIA X 1.2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
Datasheet
Description
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 3.485 INCH DIA X 1.2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1276 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
1276
Rigid/EMT Conduit Reducer 1276
THREADED HEX HEAD TYPE DIE-CAST ZINC MATERIAL 3.485 INCH DIA X 1.2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL, CSA APPROVAL 5 STANDARD PACKAGE COLOR SILVER
  • THREADED HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.485 INCH DIA X 1.2 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • 5 STANDARD PACKAGE
  • COLOR SILVER
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 1276
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details