ARKPLAS 7/8 Standard Unslotted Post and Screw, HDPE, Black APPS2500875UB

Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.
Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Suppliers

Company
Product
Description
Supplier Links
7/8 Standard Unslotted Post and Screw, HDPE, Black - APPS2500875UB - ARKPLAS
Flippin, AR, United States
7/8 Standard Unslotted Post and Screw, HDPE, Black
APPS2500875UB
7/8 Standard Unslotted Post and Screw, HDPE, Black APPS2500875UB
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply.

Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted.
Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted.
Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Posts, Spacers, and Standoffs
Product Number APPS2500875UB
Product Name 7/8 Standard Unslotted Post and Screw, HDPE, Black
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details