ARKPLAS 1/2 Screw Mount Clip, Nylon, Natural APHDTC4840

Description
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.
Description
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Suppliers

Company
Product
Description
Supplier Links
1/2 Screw Mount Clip, Nylon, Natural - APHDTC4840 - ARKPLAS
Flippin, AR, United States
1/2 Screw Mount Clip, Nylon, Natural
APHDTC4840
1/2 Screw Mount Clip, Nylon, Natural APHDTC4840
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Wire and Cable Clips
Product Number APHDTC4840
Product Name 1/2 Screw Mount Clip, Nylon, Natural
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers