ARKPLAS 3/16 Screw Mount Clip, Nylon, Natural APHDTC1720

Description
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.
Description
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Suppliers

Company
Product
Description
Supplier Links
3/16 Screw Mount Clip, Nylon, Natural - APHDTC1720 - ARKPLAS
Flippin, AR, United States
3/16 Screw Mount Clip, Nylon, Natural
APHDTC1720
3/16 Screw Mount Clip, Nylon, Natural APHDTC1720
Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and solvent resistance. Simply pull the protective covering from the adhesive, and press into place. No holes to drill or screws to turn. Tube Clips are available for 1/8" or 1/2" diameter tubing or bundles, and function well in applications involving greater than usual loads, or connections of critical nature. Rugged Heavy-Duty Tube Clips have reinforced side flanges for strength and rigidity.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Wire and Cable Clips
Product Number APHDTC1720
Product Name 3/16 Screw Mount Clip, Nylon, Natural
Diameter 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers