Aries Electronics, Inc. SOWIC-to-SOIC Adapter

Description
FEATURES Allows the use of a wide package IC in place of a narrow one GENERAL SPECIFICATIONS LEADS: mechanically fastened to PCB as well as soldered PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS Standard surface mounting to PCB Small package can be IR Re-flowed, Vapor Phased, or simply hand-soldered
Datasheet
Description
FEATURES Allows the use of a wide package IC in place of a narrow one GENERAL SPECIFICATIONS LEADS: mechanically fastened to PCB as well as soldered PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS Standard surface mounting to PCB Small package can be IR Re-flowed, Vapor Phased, or simply hand-soldered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOWIC-to-SOIC Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
SOWIC-to-SOIC Adapter
SOWIC-to-SOIC Adapter
FEATURES Allows the use of a wide package IC in place of a narrow one GENERAL SPECIFICATIONS LEADS: mechanically fastened to PCB as well as soldered PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS Standard surface mounting to PCB Small package can be IR Re-flowed, Vapor Phased, or simply hand-soldered

FEATURES

  • Allows the use of a wide package IC in place of a narrow one

GENERAL SPECIFICATIONS

  • LEADS: mechanically fastened to PCB as well as soldered
  • PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick
  • MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • OPERATING TEMPERATURE: 221°F [105°C]

MOUNTING CONSIDERATIONS

  • Standard surface mounting to PCB
  • Small package can be IR Re-flowed, Vapor Phased, or simply hand-soldered
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name SOWIC-to-SOIC Adapter
Product Type Package Adapters / Converters
Mounting SMT
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details