Aries Electronics, Inc. PLCC-to-DIP Adapter – RoHS/WEEE-Compliant

Description
FEATURES Converts PLCC packaged ICs-to-DIP footprints Ideal for prototyping and testing/evaluation Available with PLCC Sockets or PLCC Pads on top side For Panelized Form or for mounting of consigned ICs, consult factory GENERAL SPECIFICATIONS ADAPTER BODY: 0.062 [1.58] FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPTIONAL PLCC SURFACE MOUNT SOCKET: UL 94V-0 PPS SOCKET CONTACTS: Phosphors Bronze CURRENT RATING: 1 amp OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia. Will plug into standard IC socket See Table for Pad Layout when mounting PLCC socket
Datasheet
Description
FEATURES Converts PLCC packaged ICs-to-DIP footprints Ideal for prototyping and testing/evaluation Available with PLCC Sockets or PLCC Pads on top side For Panelized Form or for mounting of consigned ICs, consult factory GENERAL SPECIFICATIONS ADAPTER BODY: 0.062 [1.58] FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPTIONAL PLCC SURFACE MOUNT SOCKET: UL 94V-0 PPS SOCKET CONTACTS: Phosphors Bronze CURRENT RATING: 1 amp OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia. Will plug into standard IC socket See Table for Pad Layout when mounting PLCC socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCC-to-DIP Adapter – RoHS/WEEE-Compliant -  - Aries Electronics, Inc.
Bristol, PA, USA
PLCC-to-DIP Adapter – RoHS/WEEE-Compliant
PLCC-to-DIP Adapter – RoHS/WEEE-Compliant
FEATURES Converts PLCC packaged ICs-to-DIP footprints Ideal for prototyping and testing/evaluation Available with PLCC Sockets or PLCC Pads on top side For Panelized Form or for mounting of consigned ICs, consult factory GENERAL SPECIFICATIONS ADAPTER BODY: 0.062 [1.58] FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides finished with ENIG (Immersion Au over Electroless Ni) PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPTIONAL PLCC SURFACE MOUNT SOCKET: UL 94V-0 PPS SOCKET CONTACTS: Phosphors Bronze CURRENT RATING: 1 amp OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia. Will plug into standard IC socket See Table for Pad Layout when mounting PLCC socket

FEATURES

  • Converts PLCC packaged ICs-to-DIP footprints
  • Ideal for prototyping and testing/evaluation
  • Available with PLCC Sockets or PLCC Pads on top side
  • For Panelized Form or for mounting of consigned ICs, consult factory

GENERAL SPECIFICATIONS

  • ADAPTER BODY: 0.062 [1.58] FR-4 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides finished with ENIG (Immersion Au over Electroless Ni)
  • PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • OPTIONAL PLCC SURFACE MOUNT SOCKET: UL 94V-0 PPS
  • SOCKET CONTACTS: Phosphors Bronze
  • CURRENT RATING: 1 amp
  • OPERATING TEMPERATURE: 221°F [105°C]

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
  • Will plug into standard IC socket
  • See Table for Pad Layout when mounting PLCC socket
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name PLCC-to-DIP Adapter – RoHS/WEEE-Compliant
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Socket Type PLCC
Mounting Through-Hole
Military Standards MIL-G-45204
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Gold; Tin/Gold
View Details
25+25 Pos. Male DIL Cable Housing, Screw-Lok - G125-3245096M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details