Arcol Resistors Ltd. Resistor, Wirewound, 2R7, 1%, Stud; Resistance Arcol HS300 2R7 F

Description
RESISTOR, WIREWOUND, 2R7, 1%, STUD; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 2R7, 1%, STUD; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 2R7, 1%, Stud; Resistance Arcol - 05AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2R7, 1%, Stud; Resistance Arcol
05AC8423
Resistor, Wirewound, 2R7, 1%, Stud; Resistance Arcol 05AC8423
RESISTOR, WIREWOUND, 2R7, 1%, STUD; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2R7, 1%, STUD; Resistance:2.7ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AC8423
Product Name Resistor, Wirewound, 2R7, 1%, Stud; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers