Arcol Resistors Ltd. Resistor, Wirewound, 2Ohm, 1%, Axial; Resistance Arcol HS25 2R F

Description
RESISTOR, WIREWOUND, 2OHM, 1%, AXIAL; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Width:28mm RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 2OHM, 1%, AXIAL; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Width:28mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 2Ohm, 1%, Axial; Resistance Arcol - 47Y5226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2Ohm, 1%, Axial; Resistance Arcol
47Y5226
Resistor, Wirewound, 2Ohm, 1%, Axial; Resistance Arcol 47Y5226
RESISTOR, WIREWOUND, 2OHM, 1%, AXIAL; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Width:28mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2OHM, 1%, AXIAL; Resistance:2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Product Width:28mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47Y5226
Product Name Resistor, Wirewound, 2Ohm, 1%, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details