Arcol Resistors Ltd. Res, 0R06, 5%, 20W, To-220, Thick Film; Resistance Arcol AP821 R06 J

Description
RES, 0R06, 5%, 20W, TO-220, THICK FILM; Resistance:0.06ohm; Product Range:AP821 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R06, 5%, 20W, TO-220, THICK FILM; Resistance:0.06ohm; Product Range:AP821 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R06, 5%, 20W, To-220, Thick Film; Resistance Arcol - 79Y3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R06, 5%, 20W, To-220, Thick Film; Resistance Arcol
79Y3929
Res, 0R06, 5%, 20W, To-220, Thick Film; Resistance Arcol 79Y3929
RES, 0R06, 5%, 20W, TO-220, THICK FILM; Resistance:0.06ohm; Product Range:AP821 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 0R06, 5%, 20W, TO-220, THICK FILM; Resistance:0.06ohm; Product Range:AP821 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:350V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79Y3929
Product Name Res, 0R06, 5%, 20W, To-220, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.0600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details