ARC Systems, Inc. Stepper Motor 2318-28

Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.
Description
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 2318-28 - ARC Systems, Inc.
Hauppauge, NY, USA
Stepper Motor
2318-28
Stepper Motor 2318-28
Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Stepper Motors are built by ARC Systems to the precise requirements of a customer's application and are available in frame sizes 8 to 23.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number 2318-28
Product Name Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque ? to 40 In-oz (? to 28 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motors Series DM1220 Two phase with Disc Magnet, 20 steps per revolution microstepping motor -  - FAULHABER MICROMO
Specs
Current per Phase 0.0550 amps
Holding Torque 1 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details