ARC Systems, Inc. AC Induction Motor 17-20-78

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 17-20-78 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
17-20-78
AC Induction Motor 17-20-78
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 17-20-78
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Continuous Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Round Gearbox) Synchron A & D Mount - ElectroCraft
Specs
AC Voltage & Frequency 24, 110, 220 VAC
Continuous Torque 0.0 to 2.5 In-lbs (0.0094 to 2.88 kg-cm)
Units English
View Details
SD1 Series 24V 75W - 12475S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details