parvalux by maxon SD1 Series 24V 75W 12475S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Series 24V 75W - 12475S - parvalux by maxon
Taunton, MA, United States
SD1 Series 24V 75W
12475S
SD1 Series 24V 75W 12475S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD1 Series motor features a speed of 6500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 12475S
Product Name SD1 Series 24V 75W
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1005 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM11 48V 3000 RPM – GB28 15:1 Bronze - 11482815B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 24V 3000RPM - 5038243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx90-50 48V 3000RPM – GB9 60:1 Composite - 781104-735896 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM11 12V 3000 RPM – GB28 15:1 Bronze - 11122815B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details