ARC Systems, Inc. AC Induction Motor 10-20-134

Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
Description
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Suppliers

Company
Product
Description
Supplier Links
AC Induction Motor - 10-20-134 - ARC Systems, Inc.
Hauppauge, NY, USA
AC Induction Motor
10-20-134
AC Induction Motor 10-20-134
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.

Supplier's Site

Technical Specifications

  ARC Systems, Inc.
Product Category AC Motors
Product Number 10-20-134
Product Name AC Induction Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 400Hz / Aerospace
Phase Three-phase
Continuous Current 0.0300 amps
Continuous Torque 0.1 In-lbs (0.0793 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite - 41230360S30C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details