parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite 41230360S30C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD41 series consists of single-phase and three-phase asynchronous AC motors with an 81 mm frame and 38 mm stack length, designed for continuous duty (S1). This part is a three-phase, 230 V AC, 60 Hz variant with a nominal speed of 3400 rpm and nominal power of 25 W, delivering a nominal torque of 0.08 Nm and a starting torque of 150% of full load. It features an IP54 rating when constructed as TEFC, Class F insulation, and a weight of 2.1 kg. The motor is bi-directional and employs a permanent capacitor design. A 30:1 composite box gearbox is integrated, adding 30 mm to the total length. Brake options are not available on TEFC models. All units comply with EN60034-1:2010.

Datasheet Summary
Powered by GS/AI

The SD41 series consists of single-phase and three-phase asynchronous AC motors with an 81 mm frame and 38 mm stack length, designed for continuous duty (S1). This part is a three-phase, 230 V AC, 60 Hz variant with a nominal speed of 3400 rpm and nominal power of 25 W, delivering a nominal torque of 0.08 Nm and a starting torque of 150% of full load. It features an IP54 rating when constructed as TEFC, Class F insulation, and a weight of 2.1 kg. The motor is bi-directional and employs a permanent capacitor design. A 30:1 composite box gearbox is integrated, adding 30 mm to the total length. Brake options are not available on TEFC models. All units comply with EN60034-1:2010.

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite - 41230360S30C - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite
41230360S30C
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite 41230360S30C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 41230360S30C
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 30:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Bronze - 2123050S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 4:1 Composite - 4123050S4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz - 412.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD28 Range - SD28 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.0737 to 0.1340 HP
Continuous Current 0.2800 to 1.7 amps
View Details