The PM2002 is a used RF Power Meter from Amplifier Research. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..
Additional Features:
Frequency Range: 10 kHz-40 GHz, power head dependent
Power Measurement Range: -70dBm to +44dBm, power head dependent
Number of Channels: Two
Measurement Speed: 1 channel : 200 readings/sec.
2 channels : 100 readings/sec.
Power Heads : Select from a large number of diode and thermocouple Power Heads. The linearity and frequency calibration factors for the heads are provided in an EEPROM contained in a Head Data Adapter shipped with the Power Head.
Dynamic Range: Up to 90dB with diode heads, 50dB with thermocouple heads.
Inputs: Rear panel HEAD connectors and rear panel IEEE-488 connector standard.
Outputs: Rear panel PWR/REF connector, 0dBm, 50 MHz.
Rear panel RECORDER BNC connector, 0 to 10V into 1mW. Output impedance is 9.09kW.
May be operated into 1kW or 1V fs
Emulation: HP437, HP438 and Boonton 4220A
Displays: Menu-driven 20 character x 4 line LCD display
The PM 2002 is a dual channel high performance power meter that features high speed measurement capability and wide dynamic range.
The PM2002 is a used RF Power Meter from Amplifier Research. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..
Additional Features:
- Frequency Range: 10 kHz-40 GHz, power head dependent
- Power Measurement Range: -70dBm to +44dBm, power head dependent
- Number of Channels: Two
- Measurement Speed: 1 channel : 200 readings/sec.
- 2 channels : 100 readings/sec.
- Power Heads : Select from a large number of diode and thermocouple Power Heads. The linearity and frequency calibration factors for the heads are provided in an EEPROM contained in a Head Data Adapter shipped with the Power Head.
- Dynamic Range: Up to 90dB with diode heads, 50dB with thermocouple heads.
- Inputs: Rear panel HEAD connectors and rear panel IEEE-488 connector standard.
- Outputs: Rear panel PWR/REF connector, 0dBm, 50 MHz.
- Rear panel RECORDER BNC connector, 0 to 10V into 1mW. Output impedance is 9.09kW.
- May be operated into 1kW or 1V fs
- Emulation: HP437, HP438 and Boonton 4220A
- Displays: Menu-driven 20 character x 4 line LCD display
The PM 2002 is a dual channel high performance power meter that features high speed measurement capability and wide dynamic range.