AR RF/Microwave Instrumentation Dual Directional Coupler dc2600a

Description
Model DC2600A is a high-power ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This dual directional coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2600A is recommended for use with our “A” and “L” series amplifiers, and other amplifiers operating within the frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
Model DC2600A is a high-power ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This dual directional coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2600A is recommended for use with our “A” and “L” series amplifiers, and other amplifiers operating within the frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc2600a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc2600a
Dual Directional Coupler dc2600a
Model DC2600A is a high-power ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This dual directional coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2600A is recommended for use with our “A” and “L” series amplifiers, and other amplifiers operating within the frequency and power range. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Model DC2600A is a high-power ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This dual directional coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2600A is recommended for use with our “A” and “L” series amplifiers, and other amplifiers operating within the frequency and power range.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc2600a
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers 106026510 - 106026510 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details