Keystone Electronics Corp. Brass Handle Ferrule 7164

Description
Part Number: 7164 Finish/Plating: Nickel Plate For Diameters: .312 (7.9) Length: .250 [6.4] Material: Brass OD: .562 [14.3] Type: Handle Ferrule
Request a Quote
Description
Part Number: 7164 Finish/Plating: Nickel Plate For Diameters: .312 (7.9) Length: .250 [6.4] Material: Brass OD: .562 [14.3] Type: Handle Ferrule
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7164 is a brass handle ferrule for instrumentation handles, designed for use with 10-32 threaded mounting screws and a handle height of 1.750 inches (44.5 mm). It has an outer diameter of 0.562 inches (14.3 mm) and a length of 0.250 inches (6.4 mm), with nickel plating over brass material as specified for ASTM-B16 brass.

Datasheet Summary
Powered by GS/AI

7164 is a brass handle ferrule for instrumentation handles, designed for use with 10-32 threaded mounting screws and a handle height of 1.750 inches (44.5 mm). It has an outer diameter of 0.562 inches (14.3 mm) and a length of 0.250 inches (6.4 mm), with nickel plating over brass material as specified for ASTM-B16 brass.

Suppliers

Company
Product
Description
Supplier Links
Brass Handle Ferrule - 7164 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Handle Ferrule
7164
Brass Handle Ferrule 7164
Part Number: 7164 Finish/Plating: Nickel Plate For Diameters: .312 (7.9) Length: .250 [6.4] Material: Brass OD: .562 [14.3] Type: Handle Ferrule

Part Number: 7164

  • Finish/Plating: Nickel Plate
  • For Diameters: .312 (7.9)
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .562 [14.3]
  • Type: Handle Ferrule
Buy Now Datasheet
Box Accessories - 36-7164-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
36-7164-ND
Box Accessories 36-7164-ND
FERRULE ROUND HANDLES

FERRULE ROUND HANDLES

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 7164 36-7164-ND
Product Name Brass Handle Ferrule Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Staking Tools - 36-1716-ND - DigiKey
Keystone Electronics Corp.
View Details
Brackets - 36-9200-13-ND - DigiKey
Keystone Electronics Corp.
View Details
Accessories - 36-1465-ND - DigiKey
Keystone Electronics Corp.
View Details