AR RF/Microwave Instrumentation Self-contained, forced-air-cooled, broadband solid-state microwave amplifier 8000sp1g2

Description
The Model 8000SP1G2 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 8000 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include built-in IEEE-488 (GPIB), RS-232 serial and Ethernet interfaces, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, plus monitoring of baseplate temperature and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 8000SP1G2 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 8000 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include built-in IEEE-488 (GPIB), RS-232 serial and Ethernet interfaces, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, plus monitoring of baseplate temperature and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier - 8000sp1g2 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier
8000sp1g2
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier 8000sp1g2
The Model 8000SP1G2 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 8000 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include built-in IEEE-488 (GPIB), RS-232 serial and Ethernet interfaces, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, plus monitoring of baseplate temperature and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 8000SP1G2 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 8000 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.

The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include built-in IEEE-488 (GPIB), RS-232 serial and Ethernet interfaces, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, plus monitoring of baseplate temperature and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction.

Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications.

The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 8000sp1g2
Product Name Self-contained, forced-air-cooled, broadband solid-state microwave amplifier
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
40 - 1003 MHz, 34 dB GaAs / GaN CATV Push-Pull Hybrid Amplifier - QPA3320 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 40 to 1003 MHz
Minimum Gain 34 dB
View Details
2 suppliers