Qorvo RF Amplifiers QPL9097TR7

Description
3.4-4.2 GHZ ULTRA LOW-NOISE BYPA
Request a Quote Datasheet
Description
3.4-4.2 GHZ ULTRA LOW-NOISE BYPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL9097TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
3.4-4.2 GHZ ULTRA LOW-NOISE BYPA

3.4-4.2 GHZ ULTRA LOW-NOISE BYPA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9097TR7TR-ND - DigiKey
Thief River Falls, MN, United States
3.4-4.2 GHZ ULTRA LOW-NOISE BYPA

3.4-4.2 GHZ ULTRA LOW-NOISE BYPA

Buy Now Datasheet
RF Amplifiers - 2312-QPL9097TR7CT-ND - DigiKey
Thief River Falls, MN, United States
3.4-4.2 GHZ ULTRA LOW-NOISE BYPA

3.4-4.2 GHZ ULTRA LOW-NOISE BYPA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL9097TR7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3300 to 4200 MHz
Minimum Gain 23.5 dB
Maximum Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details