AR RF/Microwave Instrumentation Solid-state, self-contained, air-cooled, broadband amplifier 500a250d

Description
The Model 500A250D is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting. The Model 500A250D, when used with a sweep generator, will provide a minimum of 525 W of RF power from .01-250MHz. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 500A250D is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 500A250D is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. Optional RF sample ports are available to allow for easy forward and reverse power monitoring. The export classification for this equipment is EAR99
Datasheet
Description
The Model 500A250D is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting. The Model 500A250D, when used with a sweep generator, will provide a minimum of 525 W of RF power from .01-250MHz. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 500A250D is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 500A250D is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. Optional RF sample ports are available to allow for easy forward and reverse power monitoring. The export classification for this equipment is EAR99
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state, self-contained, air-cooled, broadband amplifier - 500a250d - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, self-contained, air-cooled, broadband amplifier
500a250d
Solid-state, self-contained, air-cooled, broadband amplifier 500a250d
The Model 500A250D is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting. The Model 500A250D, when used with a sweep generator, will provide a minimum of 525 W of RF power from .01-250MHz. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 500A250D is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 500A250D is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. Optional RF sample ports are available to allow for easy forward and reverse power monitoring. The export classification for this equipment is EAR99

The Model 500A250D is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting.

The Model 500A250D, when used with a sweep generator, will provide a minimum of 525 W of RF power from .01-250MHz. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 500A250D is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from overtemperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 500A250D is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared.

All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. Optional RF sample ports are available to allow for easy forward and reverse power monitoring.

The export classification for this equipment is EAR99

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 500a250d
Product Name Solid-state, self-contained, air-cooled, broadband amplifier
Frequency Range 0.0100 to 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50Ω - ZHL-100W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 45 C (-4 to 113 F)
Frequency Range 800 to 1000 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details