AR RF/Microwave Instrumentation Solid-state, Class A design, self-contained, air-cooled, broadband amplifier 30s1g6

Description
The Model 30S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 30S1G6, when used with a sweep generator, will provide a minimum of 30 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 30S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 30S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Description
The Model 30S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 30S1G6, when used with a sweep generator, will provide a minimum of 30 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 30S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 30S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 30S1G6 is a solid-state, Class A broadband amplifier that operates within a frequency range of 0.7 to 6.0 GHz, providing a minimum output power of 30 W. It features 100% mismatch tolerance, built-in fault monitoring, and protection against input overdrive, over-temperature, and power supply faults. The amplifier supports remote control via multiple interfaces including Ethernet, USB, GPIB, fiber-optic serial, and RS-232, allowing for flexible integration into various systems. Its modular design facilitates maintenance and service, making it suitable for applications in wireless communication, EMC testing, and 5G testing. The amplifier is housed in a self-contained, air-cooled unit, with a front panel display for operational status and fault conditions. The export classification for this equipment is EAR99, indicating compliance with U.S. export regulations.

Datasheet Summary
Powered by GS/AI

The Model 30S1G6 is a solid-state, Class A broadband amplifier that operates within a frequency range of 0.7 to 6.0 GHz, providing a minimum output power of 30 W. It features 100% mismatch tolerance, built-in fault monitoring, and protection against input overdrive, over-temperature, and power supply faults. The amplifier supports remote control via multiple interfaces including Ethernet, USB, GPIB, fiber-optic serial, and RS-232, allowing for flexible integration into various systems. Its modular design facilitates maintenance and service, making it suitable for applications in wireless communication, EMC testing, and 5G testing. The amplifier is housed in a self-contained, air-cooled unit, with a front panel display for operational status and fault conditions. The export classification for this equipment is EAR99, indicating compliance with U.S. export regulations.

Suppliers

Company
Product
Description
Supplier Links
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier - 30s1g6 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier
30s1g6
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier 30s1g6
The Model 30S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 30S1G6, when used with a sweep generator, will provide a minimum of 30 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 30S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 30S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 30S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 30S1G6, when used with a sweep generator, will provide a minimum of 30 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 30S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 30S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 30s1g6
Product Name Solid-state, Class A design, self-contained, air-cooled, broadband amplifier
Frequency Range 700 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA728L7E6327XTSA1 - 104256-BGA728L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 170 to 1675 MHz
Minimum Gain 15.75 dB
View Details
3 suppliers
1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Specs
Minimum Gain 26 dB
Maximum Gain 26 dB
Package Type Surface Mount; Plugin; MCM, 12-pin
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details