AR RF/Microwave Instrumentation Solid-state, Class A design, self-contained, air-cooled, broadband power amplifier 250s1g6c

Description
The Model 250S1G6C is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. It will provide a minimum of 250 W across its operating bandwidth of 1.0 – 6.0 GHz. Protection from input overdrive beyond 0 dBm is provided as well as protection from various failure conditions including over-temperature and power supply faults.
Description
The Model 250S1G6C is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. It will provide a minimum of 250 W across its operating bandwidth of 1.0 – 6.0 GHz. Protection from input overdrive beyond 0 dBm is provided as well as protection from various failure conditions including over-temperature and power supply faults.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 250S1G6C is a solid-state, Class A broadband power amplifier that operates within a frequency range of 1.0 to 6.0 GHz, delivering a minimum output power of 250 W. It features 100% mismatch tolerance, ensuring reliable operation under varying load conditions, and includes built-in fault monitoring and protection against input overdrive, over-temperature, and power supply faults. The amplifier supports remote control via multiple interfaces, including Ethernet, USB, GPIB, fiber-optic serial, and RS-232, facilitating easy integration into automated test setups. With a modular design, the 250S1G6C allows for straightforward maintenance and service. Its low acoustical noise level makes it suitable for environments where noise reduction is essential. The amplifier is particularly well-suited for applications in EMC testing across military, aviation, automotive, and commercial sectors, as well as for general-purpose testing of antennas and components. The device complies with various regulatory standards, including EMC and safety certifications, making it a reliable choice for demanding engineering applications.

Datasheet Summary
Powered by GS/AI

The Model 250S1G6C is a solid-state, Class A broadband power amplifier that operates within a frequency range of 1.0 to 6.0 GHz, delivering a minimum output power of 250 W. It features 100% mismatch tolerance, ensuring reliable operation under varying load conditions, and includes built-in fault monitoring and protection against input overdrive, over-temperature, and power supply faults. The amplifier supports remote control via multiple interfaces, including Ethernet, USB, GPIB, fiber-optic serial, and RS-232, facilitating easy integration into automated test setups. With a modular design, the 250S1G6C allows for straightforward maintenance and service. Its low acoustical noise level makes it suitable for environments where noise reduction is essential. The amplifier is particularly well-suited for applications in EMC testing across military, aviation, automotive, and commercial sectors, as well as for general-purpose testing of antennas and components. The device complies with various regulatory standards, including EMC and safety certifications, making it a reliable choice for demanding engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Solid-state, Class A design, self-contained, air-cooled, broadband power amplifier - 250s1g6c - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, Class A design, self-contained, air-cooled, broadband power amplifier
250s1g6c
Solid-state, Class A design, self-contained, air-cooled, broadband power amplifier 250s1g6c
The Model 250S1G6C is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. It will provide a minimum of 250 W across its operating bandwidth of 1.0 – 6.0 GHz. Protection from input overdrive beyond 0 dBm is provided as well as protection from various failure conditions including over-temperature and power supply faults.

The Model 250S1G6C is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. It will provide a minimum of 250 W across its operating bandwidth of 1.0 – 6.0 GHz. Protection from input overdrive beyond 0 dBm is provided as well as protection from various failure conditions including over-temperature and power supply faults.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 250s1g6c
Product Name Solid-state, Class A design, self-contained, air-cooled, broadband power amplifier
Frequency Range 1000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA428E6327INTR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS
Frequency Range 1400 to 2500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5SM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details