AR RF/Microwave Instrumentation Solid-state, self-contained, air-cooled, broadband amplifier 250a400

Description
The Model 250A400 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting. The Model 250A400, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 250A400 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 250A400 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. The export classification for this equipment is EAR99.
Description
The Model 250A400 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting. The Model 250A400, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 250A400 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 250A400 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. The export classification for this equipment is EAR99.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 250A400 is a solid-state, self-contained, air-cooled broadband amplifier that operates within a frequency range of 0.01 to 400 MHz, delivering a minimum output power of 250 W. It features a Class A design, ensuring high linearity and gain, making it suitable for applications requiring high performance, such as EMC testing in military, aviation, automotive, and commercial sectors. The amplifier is 100% mismatch tolerant and includes built-in fault monitoring and protection against over-temperature and power supply issues. Remote control capabilities are extensive, with options for Ethernet, USB, GPIB, fiber-optic serial, and RS-232 interfaces, allowing for flexible integration into various systems. The amplifier's modular design facilitates maintenance, while its low acoustical noise level (typically 59 dBA) makes it suitable for environments where noise is a concern. The unit is compliant with relevant EMC and safety standards and has an export classification of EAR99.

Datasheet Summary
Powered by GS/AI

The Model 250A400 is a solid-state, self-contained, air-cooled broadband amplifier that operates within a frequency range of 0.01 to 400 MHz, delivering a minimum output power of 250 W. It features a Class A design, ensuring high linearity and gain, making it suitable for applications requiring high performance, such as EMC testing in military, aviation, automotive, and commercial sectors. The amplifier is 100% mismatch tolerant and includes built-in fault monitoring and protection against over-temperature and power supply issues. Remote control capabilities are extensive, with options for Ethernet, USB, GPIB, fiber-optic serial, and RS-232 interfaces, allowing for flexible integration into various systems. The amplifier's modular design facilitates maintenance, while its low acoustical noise level (typically 59 dBA) makes it suitable for environments where noise is a concern. The unit is compliant with relevant EMC and safety standards and has an export classification of EAR99.

Suppliers

Company
Product
Description
Supplier Links
Solid-state, self-contained, air-cooled, broadband amplifier - 250a400 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, self-contained, air-cooled, broadband amplifier
250a400
Solid-state, self-contained, air-cooled, broadband amplifier 250a400
The Model 250A400 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting. The Model 250A400, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 250A400 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 250A400 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed. The export classification for this equipment is EAR99.

The Model 250A400 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with cabinet removed for rack mounting.

The Model 250A400, when used with a sweep generator, will provide a minimum of 250 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 250A400 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 250A400 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen display to indicate the operate status and fault conditions if an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared.

All amplifier control functions and status indications are available remotely through the included Remotes Package. The Remotes Package includes GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. Also included with the Remotes Package is a safety interlock circuit for use with external safety switch interlocks. This circuit prevents the amplifier from going into operate mode unless the external connection is made. A jumper plug is provided for cases where this functionality is not needed.

The export classification for this equipment is EAR99.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 250a400
Product Name Solid-state, self-contained, air-cooled, broadband amplifier
Frequency Range 0.0100 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGAU1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 5150 to 5925 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details