AR RF/Microwave Instrumentation Self-contained, forced-air-cooled, broadband solid-state microwave amplifier 2000sp0z8g2z5

Description
The Model 2000SP0z8G2z5 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 2000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.
Datasheet
Description
The Model 2000SP0z8G2z5 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 2000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier - 2000sp0z8g2z5 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier
2000sp0z8g2z5
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier 2000sp0z8g2z5
The Model 2000SP0z8G2z5 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 2000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.

The Model 2000SP0z8G2z5 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 2000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 2000sp0z8g2z5
Product Name Self-contained, forced-air-cooled, broadband solid-state microwave amplifier
Frequency Range 800 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GALI-24+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers