AR RF/Microwave Instrumentation Solid-state, self-contained, air-cooled, broadband amplifier 1u1000-2

Description
The Model 1U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use. The Model 1U1000, when used with a sweep generator, will provide a minimum of 1 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 1U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 1U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 1U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 1U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use. The Model 1U1000, when used with a sweep generator, will provide a minimum of 1 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 1U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 1U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 1U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state, self-contained, air-cooled, broadband amplifier - 1u1000-2 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, self-contained, air-cooled, broadband amplifier
1u1000-2
Solid-state, self-contained, air-cooled, broadband amplifier 1u1000-2
The Model 1U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use. The Model 1U1000, when used with a sweep generator, will provide a minimum of 1 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 1U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 1U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 1U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 1U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use.

The Model 1U1000, when used with a sweep generator, will provide a minimum of 1 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level.

The 1U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 1U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 1U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers.

The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 1u1000-2
Product Name Solid-state, self-contained, air-cooled, broadband amplifier
Frequency Range 0.0100 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - SE2568L-R - 028214-SE2568L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
3 suppliers