AR RF/Microwave Instrumentation Solid-state, Class A design, self-contained, air-cooled, broadband amplifier 15s1g6

Description
The Model 15S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 15S1G6, when used with a sweep generator, will provide a minimum of 15 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 15S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 15S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 15S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 15S1G6, when used with a sweep generator, will provide a minimum of 15 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 15S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 15S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier - 15s1g6 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier
15s1g6
Solid-state, Class A design, self-contained, air-cooled, broadband amplifier 15s1g6
The Model 15S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 15S1G6, when used with a sweep generator, will provide a minimum of 15 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 15S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 15S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 15S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth and high gain are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use, but can be removed from the cabinet for immediate equipment rack mounting. The 15S1G6, when used with a sweep generator, will provide a minimum of 15 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 15S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions when an over-temperature or power supply fault has occurred. The unit can be returned to operate when the condition has been cleared. The 15S1G6 includes digital control for both local and remote control of the amplifier. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of the local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 15s1g6
Product Name Solid-state, Class A design, self-contained, air-cooled, broadband amplifier
Frequency Range 700 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
RF Amplifiers - 2312-QPB9380SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details