The Model 125S1G6 is a solid-state, Class A design, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. Housed in a stylish contemporary cabinet, the unit is designed for benchtop use but can be removed from the cabinet for immediate equipment rack mounting.
The 125S1G6, when used with a sweep generator, will provide a minimum of 125 W of RF power. Included is a front panel gain control that permits the operator to conveniently set the desired output level. The 125S1G6 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0 dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. There is a digital display on the front panel to indicate the operating status and fault conditions if an overtemperature or power supply fault has occurred.
The unit can be returned to operate when the condition has been cleared. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/Remote switch on the front panel of the amplifier.
The low level of spurious signals and linearity of the Model 125S1G6 make it ideal for use as a driver amplifier in testing wireless and communication components and subsystems. It can be used as a test instrument covering multiple frequency bands and is suitable for a variety of communication technologies such as CDMA, W-CDMA, TDMA, GSM, etc. It is also suitable for EMC Test applications where undistorted modulation envelopes are desired. The export classification for this equipment is 3A001. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 125s1g6 |
| Product Name | Solid-state, Class A design, self-contained, air-cooled, broadband amplifier |
| Applications | Mobile / Wireless Systems |