APX Enclosures, Inc. APX NEMA 3R Battery Cabinet Battery Cabinet

Description
APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide strong and rigid construction. 2. Each enclosure is equipped with battery module stacksproviding adequate mounting for various battery sizes. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weatheright with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style with Bellcore approved lock and provisions for pad locking. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish coat is baked polyester powder.
Description
APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide strong and rigid construction. 2. Each enclosure is equipped with battery module stacksproviding adequate mounting for various battery sizes. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weatheright with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style with Bellcore approved lock and provisions for pad locking. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish coat is baked polyester powder.

Suppliers

Company
Product
Description
Supplier Links
APX NEMA 3R Battery Cabinet - Battery Cabinet - APX Enclosures, Inc.
Mercersburg, PA, USA
APX NEMA 3R Battery Cabinet
Battery Cabinet
APX NEMA 3R Battery Cabinet Battery Cabinet
APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide strong and rigid construction. 2. Each enclosure is equipped with battery module stacksproviding adequate mounting for various battery sizes. 3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weatheright with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style with Bellcore approved lock and provisions for pad locking. 3. All doors are sealed with closed-cell neoprene gasket. 4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish coat is baked polyester powder.

APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, Bellcore TA-NWT-000487

STANDARD CONSTRUCTION
A. ENCLOSURE
1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide strong and rigid construction.

2. Each enclosure is equipped with battery module stacksproviding adequate mounting for various battery sizes.

3. The door frame opening is flanged on all four (4) sides. These flanges increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened.

4. All exterior seams are sealed weatheright with silicone sealant.

5. All hardware is either stainless steel or aluminum.

B. DOOR
1. All doors are equipped with a three-point latching mechanism with nylon rollers at the top and bottom.

2. Door handle is flush mount style with Bellcore approved lock and provisions for pad locking.

3. All doors are sealed with closed-cell neoprene gasket.

4. The continuous door hinge is 0.075" thick stainless steel with a 0.25" stainless steel hinge pin.

C. FINISH
1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8.

2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish coat is baked polyester powder.

Supplier's Site

Technical Specifications

  APX Enclosures, Inc.
Product Category Battery Holders
Product Number Battery Cabinet
Product Name APX NEMA 3R Battery Cabinet
Type Battery Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Cover for AA cell Holders - 1024C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polycarbonate
Cell Size AA; AA
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details