APW Company Holding 4.0" Diameter Round Electromagnets EM400-24-112

Description
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600 lbs. Coils are encapsulated and quick release options are available.
Description
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600 lbs. Coils are encapsulated and quick release options are available.

Suppliers

Company
Product
Description
Supplier Links
Holding 4.0
Rockaway, NJ, USA
Holding 4.0" Diameter Round Electromagnets
EM400-24-112
Holding 4.0" Diameter Round Electromagnets EM400-24-112
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600 lbs. Coils are encapsulated and quick release options are available.

Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600 lbs. Coils are encapsulated and quick release options are available.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM400-24-112
Product Name Holding 4.0" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
Magnets - 107890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 12.79 lbs (5.8 kg)
Geometry Pot
Width 0.9843 inch (25 mm)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details