APW Company Holding 1.0" Diameter Round Electromagnets EM100-220-222

Description
Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 19 lbs to 28 lbs. Various options are available including encapsulated coils and quick release versions.
Description
Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 19 lbs to 28 lbs. Various options are available including encapsulated coils and quick release versions.

Suppliers

Company
Product
Description
Supplier Links
Holding 1.0
Rockaway, NJ, USA
Holding 1.0" Diameter Round Electromagnets
EM100-220-222
Holding 1.0" Diameter Round Electromagnets EM100-220-222
Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 19 lbs to 28 lbs. Various options are available including encapsulated coils and quick release versions.

Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 19 lbs to 28 lbs. Various options are available including encapsulated coils and quick release versions.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM100-220-222
Product Name Holding 1.0" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Magnets - 291904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.3937 inch (10 mm)
Length 0.9843 inch (25 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details