Aptiv Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip, Light Gray 15436201

Description
Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Light Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote
Description
Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Light Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip, Light Gray - 38758 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip, Light Gray
38758
Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip, Light Gray 38758
Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Light Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
  • Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Series: GT 280 Series
  • Color: Light Gray
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Material: Nylon
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire and Cable Clips
Product Number 38758
Product Name Aptiv 15436201 GT 280 Series, 14-Contact TPA Secondary Lock Clip, Light Gray
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.098 inch (2.5 mm)
Material Pe
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details