APTIV
15436199 -- APTIV 15436199 GT 280 SERIES, 16-CONTACT TPA SECONDARY LOCK CLIP, LIGHT GRAY
Aptiv
Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip, Light Gray
15436199
Description
Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip
Category: GT 280 Connectors
Manufacturer: Aptiv
Series: GT 280 Series
Color: Light Gray
Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Material: Nylon
Request a Quote
Email Supplier
Description
Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip
Category: GT 280 Connectors
Manufacturer: Aptiv
Series: GT 280 Series
Color: Light Gray
Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Material: Nylon
Request a Quote
Email Supplier
Suppliers
Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip, Light Gray
38759
Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip
Category: GT 280 Connectors
Manufacturer: Aptiv
Series: GT 280 Series
Color: Light Gray
Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Material: Nylon
- Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip
- Category: GT 280 Connectors
- Manufacturer: Aptiv
- Series: GT 280 Series
- Color: Light Gray
- Temperature Rating: -40°F (-40°C) to 257°F (125°C)
- Material: Nylon
Supplier's Site
Technical Specifications
|
Product Category
|
Wire and Cable Clips |
|
Product Number
|
38759 |
|
Product Name
|
Aptiv 15436199 GT 280 Series, 16-Contact TPA Secondary Lock Clip, Light Gray |
|
Material
|
Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
C Style Clip
Diameter
0.256 inch (6.5 mm)
Material
Polyaminde
View Details
2 suppliers
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Type
J Style Clip; Wire Saddle
Number of Wires
6 #
Material
PPE & PS Noryl
View Details