Aptiv Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip, Dark Gray 15436198-B

Description
Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Dark Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote
Description
Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Dark Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip, Dark Gray - 38754 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip, Dark Gray
38754
Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip, Dark Gray 38754
Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Dark Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
  • Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Series: GT 280 Series
  • Color: Dark Gray
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Material: Nylon
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire and Cable Clips
Product Number 38754
Product Name Aptiv 15436198 GT 280 Series, 6-Contact TPA Secondary Lock Clip, Dark Gray
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers