APTIV
15430899-B -- APTIV 15430899 GT 280 SERIES, 2-CONTACT TPA SECONDARY LOCK CLIP, DARK GRAY
Aptiv
Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip, Dark Gray
15430899-B
Description
Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip
Category: GT 280 Connectors
Manufacturer: Aptiv
Series: GT 280 Series
Color: Dark Gray
Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Material: Nylon
Request a Quote
Email Supplier
Description
Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip
Category: GT 280 Connectors
Manufacturer: Aptiv
Series: GT 280 Series
Color: Dark Gray
Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Material: Nylon
Request a Quote
Email Supplier
Suppliers
Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip, Dark Gray
38750
Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip
Category: GT 280 Connectors
Manufacturer: Aptiv
Series: GT 280 Series
Color: Dark Gray
Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Material: Nylon
- Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip
- Category: GT 280 Connectors
- Manufacturer: Aptiv
- Series: GT 280 Series
- Color: Dark Gray
- Temperature Rating: -40°F (-40°C) to 257°F (125°C)
- Material: Nylon
Supplier's Site
Technical Specifications
|
Product Category
|
Wire and Cable Clips |
|
Product Number
|
38750 |
|
Product Name
|
Aptiv 15430899 GT 280 Series, 2-Contact TPA Secondary Lock Clip, Dark Gray |
|
Material
|
Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Nylon
Diameter
0.750 inch (19.05 mm)
View Details
4 suppliers