Aptiv Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip, Dark Gray 15430895-B

Description
Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Dark Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote
Description
Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Dark Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip, Dark Gray - 38753 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip, Dark Gray
38753
Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip, Dark Gray 38753
Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Dark Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
  • Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Series: GT 280 Series
  • Color: Dark Gray
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Material: Nylon
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire and Cable Clips
Product Number 38753
Product Name Aptiv 15430895 GT 280 Series, 5-Contact TPA Secondary Lock Clip, Dark Gray
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers