Aptiv Aptiv 15324983 Metri-Pack 280 Series Cable Seal, Dark Red (Previously 12015899) 15324983

Description
Aptiv 15324983 Cable Seals Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015899 Color: Dark RedCable diameter: 1.70mm - 1.29mm GPT wire Gauge: 18-16 Ga. SXL wire gauge: 20-18 Ga. Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force 16VDC; 20A -40°F (-40°C) to 257°F (125°C) Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet
Description
Aptiv 15324983 Cable Seals Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015899 Color: Dark RedCable diameter: 1.70mm - 1.29mm GPT wire Gauge: 18-16 Ga. SXL wire gauge: 20-18 Ga. Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force 16VDC; 20A -40°F (-40°C) to 257°F (125°C) Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324983 Metri-Pack 280 Series Cable Seal, Dark Red (Previously 12015899) - 39004 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324983 Metri-Pack 280 Series Cable Seal, Dark Red (Previously 12015899)
39004
Aptiv 15324983 Metri-Pack 280 Series Cable Seal, Dark Red (Previously 12015899) 39004
Aptiv 15324983 Cable Seals Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015899 Color: Dark RedCable diameter: 1.70mm - 1.29mm GPT wire Gauge: 18-16 Ga. SXL wire gauge: 20-18 Ga. Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force 16VDC; 20A -40°F (-40°C) to 257°F (125°C) Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 15324983 Cable Seals
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
  • Previously Delphi 12015899
  • Color: Dark RedCable diameter: 1.70mm - 1.29mm
  • GPT wire Gauge: 18-16 Ga.
  • SXL wire gauge: 20-18 Ga.
  • Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force
  • 16VDC; 20A
  • -40°F (-40°C) to 257°F (125°C)

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39004
Product Name Aptiv 15324983 Metri-Pack 280 Series Cable Seal, Dark Red (Previously 12015899)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221760 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 2.48 inch (63 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details