Aptiv Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal (Previously 12015323) 15324982

Description
Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015323 Color: Green Cable diameter: 2.03mm - 2.85mm GPT wire Gauge = 18-16 SXL wire Gauge = 20-18 IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet
Description
Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015323 Color: Green Cable diameter: 2.03mm - 2.85mm GPT wire Gauge = 18-16 SXL wire Gauge = 20-18 IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal (Previously 12015323) - 39000 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal (Previously 12015323)
39000
Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal (Previously 12015323) 39000
Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015323 Color: Green Cable diameter: 2.03mm - 2.85mm GPT wire Gauge = 18-16 SXL wire Gauge = 20-18 IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
  • Previously Delphi 12015323
  • Color: Green
  • Cable diameter: 2.03mm - 2.85mm
  • GPT wire Gauge = 18-16
  • SXL wire Gauge = 20-18
  • IP66 Rating

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39000
Product Name Aptiv 15324982 Metri-Pack 280 Series Green Cable Seal (Previously 12015323)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
EMC Cable Gland - 4264021 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
2 suppliers
Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers