Aptiv Aptiv 15305171 GT 150 Series, 1-Way, Green Cavity Plug Seal 15305171

Description
Aptiv 15305171 Cable Cavity Plugs Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Cavity Plugs Color: Green Empty cavities must be filled with cavity plugs Rugged and waterproof for off-road applications GT terminal and connector system was developed with global customer input at every design phase
Request a Quote
Description
Aptiv 15305171 Cable Cavity Plugs Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Cavity Plugs Color: Green Empty cavities must be filled with cavity plugs Rugged and waterproof for off-road applications GT terminal and connector system was developed with global customer input at every design phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15305171 GT 150 Series, 1-Way, Green Cavity Plug Seal - 38348 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15305171 GT 150 Series, 1-Way, Green Cavity Plug Seal
38348
Aptiv 15305171 GT 150 Series, 1-Way, Green Cavity Plug Seal 38348
Aptiv 15305171 Cable Cavity Plugs Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Cavity Plugs Color: Green Empty cavities must be filled with cavity plugs Rugged and waterproof for off-road applications GT terminal and connector system was developed with global customer input at every design phase
  • Aptiv 15305171 Cable Cavity Plugs
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Cavity Plugs
  • Color: Green
  • Empty cavities must be filled with cavity plugs
  • Rugged and waterproof for off-road applications
  • GT terminal and connector system was developed with global customer input at every design phase
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 38348
Product Name Aptiv 15305171 GT 150 Series, 1-Way, Green Cavity Plug Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details