Hamilton Company Long Life GC Autosampler Septa 75829

Description
Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center depression which guides the syringe needle to the same injection point, extending septa life, reducing needle bending and eliminates the common type of coring that occures on the first injection. These septa are ideal for standard manual-injection GC and GC-MS. Septa are 3 mm thick, except Shimadzu-style plug septa. Septa are packaged in glass jars. The 9.5, 12.7 and 17 mm diameter Long Life septa are supplied without the unique center depression, but still provide outstanding longevity at inlet temperatures up to 400°C. Injection life of 400+ injections can be achieved with proper care and use of the HAMILTON dual gauge needle GC autosampler syringes.
Request a Quote
Description
Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center depression which guides the syringe needle to the same injection point, extending septa life, reducing needle bending and eliminates the common type of coring that occures on the first injection. These septa are ideal for standard manual-injection GC and GC-MS. Septa are 3 mm thick, except Shimadzu-style plug septa. Septa are packaged in glass jars. The 9.5, 12.7 and 17 mm diameter Long Life septa are supplied without the unique center depression, but still provide outstanding longevity at inlet temperatures up to 400°C. Injection life of 400+ injections can be achieved with proper care and use of the HAMILTON dual gauge needle GC autosampler syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Reno, NV, United States
Long Life GC Autosampler Septa
75829
Long Life GC Autosampler Septa 75829
Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center depression which guides the syringe needle to the same injection point, extending septa life, reducing needle bending and eliminates the common type of coring that occures on the first injection. These septa are ideal for standard manual-injection GC and GC-MS. Septa are 3 mm thick, except Shimadzu-style plug septa. Septa are packaged in glass jars. The 9.5, 12.7 and 17 mm diameter Long Life septa are supplied without the unique center depression, but still provide outstanding longevity at inlet temperatures up to 400°C. Injection life of 400+ injections can be achieved with proper care and use of the HAMILTON dual gauge needle GC autosampler syringes.

Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center depression which guides the syringe needle to the same injection point, extending septa life, reducing needle bending and eliminates the common type of coring that occures on the first injection. These septa are ideal for standard manual-injection GC and GC-MS. Septa are 3 mm thick, except Shimadzu-style plug septa. Septa are packaged in glass jars.

The 9.5, 12.7 and 17 mm diameter Long Life septa are supplied without the unique center depression, but still provide outstanding longevity at inlet temperatures up to 400°C. Injection life of 400+ injections can be achieved with proper care and use of the HAMILTON dual gauge needle GC autosampler syringes.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Plugs, Stoppers, and Inserts
Product Number 75829
Product Name Long Life GC Autosampler Septa
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76005 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Low Bleed High Temperatre Septa - 75838 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3937 inch (? to 10 mm)
View Details
Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details