Lee Co. (The) 6 mm DL Series Plug

Description
This single-piece stainless steel expansion plug uses our Drive Locking® technology to create a leak-tight seal in aluminum housings without the use of threads, sealants, or O-rings. The DL Series Plug* includes an Installation Indicator feature that allows customers to visually verify that the plug was properly installed. With this feature, manufacturers can easily automate both the installation and verification processes, helping to reduce costs and improve reliability.*Patent Pending Features Plug Diameter: 5.95 mm Max. Sealable Passageway Diameter: 5.30 mm Rated Pressure: 69 bar Plug Material: Stainless Steel Housing Material: Aluminum
Request a Quote
Description
This single-piece stainless steel expansion plug uses our Drive Locking® technology to create a leak-tight seal in aluminum housings without the use of threads, sealants, or O-rings. The DL Series Plug* includes an Installation Indicator feature that allows customers to visually verify that the plug was properly installed. With this feature, manufacturers can easily automate both the installation and verification processes, helping to reduce costs and improve reliability.*Patent Pending Features Plug Diameter: 5.95 mm Max. Sealable Passageway Diameter: 5.30 mm Rated Pressure: 69 bar Plug Material: Stainless Steel Housing Material: Aluminum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 mm DL Series Plug -  - Lee Co. (The)
Westbrook, CT, USA
6 mm DL Series Plug
6 mm DL Series Plug
This single-piece stainless steel expansion plug uses our Drive Locking® technology to create a leak-tight seal in aluminum housings without the use of threads, sealants, or O-rings. The DL Series Plug* includes an Installation Indicator feature that allows customers to visually verify that the plug was properly installed. With this feature, manufacturers can easily automate both the installation and verification processes, helping to reduce costs and improve reliability.*Patent Pending Features Plug Diameter: 5.95 mm Max. Sealable Passageway Diameter: 5.30 mm Rated Pressure: 69 bar Plug Material: Stainless Steel Housing Material: Aluminum

This single-piece stainless steel expansion plug uses our Drive Locking® technology to create a leak-tight seal in aluminum housings without the use of threads, sealants, or O-rings. The DL Series Plug* includes an Installation Indicator feature that allows customers to visually verify that the plug was properly installed. With this feature, manufacturers can easily automate both the installation and verification processes, helping to reduce costs and improve reliability.*Patent Pending

Features

  • Plug Diameter: 5.95 mm
  • Max. Sealable Passageway Diameter: 5.30 mm
  • Rated Pressure: 69 bar
  • Plug Material: Stainless Steel
  • Housing Material: Aluminum
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Plugs, Stoppers, and Inserts
Product Name 6 mm DL Series Plug
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

218 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.218 inches
View Details
3,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3.00 mm
View Details
250 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" NPT; 0.250 inches
View Details
11 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 11.03 mm
View Details