Aptiv Punches & Dies 13782697

Description
Punches & Dies DIE SET 100W SLD
Datasheet
Description
Punches & Dies DIE SET 100W SLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
13782697
Punches & Dies 13782697
Punches & Dies DIE SET 100W SLD

Punches & Dies DIE SET 100W SLD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 13782697
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3740 inch (9.5 mm)
Overall Length 8.07 inch (205 mm)
View Details
PIN PUNCH - J49332S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.25 inch (108 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-24 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details