Greenlee Textron, Inc. Knockout Punch Kit 36688

Description
MANUAL TYPE (5) PUNCH, (4) DIE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Datasheet
Description
MANUAL TYPE (5) PUNCH, (4) DIE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 36688 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
36688
Knockout Punch Kit 36688
MANUAL TYPE (5) PUNCH, (4) DIE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED INCLUDES 12.7 MM KWIK STEPPER STEP BIT
  • MANUAL TYPE
  • (5) PUNCH, (4) DIE CONTENTS
  • PLASTIC CARRYING CASE PACKAGE TYPE
  • HEXAGONAL RATCHET DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
36688
Punches & Dies 36688
Punches & Dies PUNCH SET-STD ISO16-ISO40

Punches & Dies PUNCH SET-STD ISO16-ISO40

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 36688 36688
Product Name Knockout Punch Kit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Knockout Punch - 11357 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Center Punch - P-38 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.2500 inch (6.35 mm)
View Details